onsemi Integrated Circuits (ICs) - Logic - Translators, Level Shifters 100329DC

Description
Win Source Part Number: 1026789-100329DC Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Bulk Number of Circuits: 1 Standard Package: 1 Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 8 Input Signal: ECL Output Signal: TTL Mounting Type: Through Hole Package / Case: 24-CDIP (0.400", 10.16mm) Supplier Device Package: 24-CERDIP Temperature Range - Operating: 0°C ~ 85°C (TC) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSC100329DC,2156- 100329DC RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1026789-100329DC Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Bulk Number of Circuits: 1 Standard Package: 1 Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 8 Input Signal: ECL Output Signal: TTL Mounting Type: Through Hole Package / Case: 24-CDIP (0.400", 10.16mm) Supplier Device Package: 24-CERDIP Temperature Range - Operating: 0°C ~ 85°C (TC) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSC100329DC,2156- 100329DC RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1026789-100329DC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1026789-100329DC
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1026789-100329DC
Win Source Part Number: 1026789-100329DC Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Bulk Number of Circuits: 1 Standard Package: 1 Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 8 Input Signal: ECL Output Signal: TTL Mounting Type: Through Hole Package / Case: 24-CDIP (0.400", 10.16mm) Supplier Device Package: 24-CERDIP Temperature Range - Operating: 0°C ~ 85°C (TC) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSC100329DC,2156- 100329DC RoHS Status: RoHS non-compliant

Win Source Part Number: 1026789-100329DC
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Bulk
Number of Circuits: 1
Standard Package: 1
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 8
Input Signal: ECL
Output Signal: TTL
Mounting Type: Through Hole
Package / Case: 24-CDIP (0.400", 10.16mm)
Supplier Device Package: 24-CERDIP
Temperature Range - Operating: 0°C ~ 85°C (TC)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: FAIFSC100329DC,2156-100329DC
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 100329DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
100329DC
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 100329DC
IC TRANSLATOR BIDIR 24CERDIP

IC TRANSLATOR BIDIR 24CERDIP

Supplier's Site
Translators, Level Shifters - 100329DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
100329DC
Translators, Level Shifters 100329DC
Mixed Signal Translator Bidirectional 1 Circuit 8 Channel 24-CERDIP

Mixed Signal Translator Bidirectional 1 Circuit 8 Channel 24-CERDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1026789-100329DC 100329DC 100329DC
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; ECL; ECL
Unlock Full Specs
to access all available technical data

Similar Products

2-bit bidirectional multi-voltage level translator; open-drain; push-pull - NCA9306DC-Q100H - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT765-1 SOT765-1
Features RoHS; ESD Protection
View Details
3 suppliers
Translator ICs - 1905964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type TQFN
Output Type BiCMOS
View Details