onsemi Translators, Level Shifters 100324SC

Description
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 24-SOP
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 24-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 100324SC-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
100324SC-ND
Translators, Level Shifters 100324SC-ND
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 24-SOP

Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 24-SOP

Buy Now Datasheet
Translators, Level Shifters - 100324SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
100324SC
Translators, Level Shifters 100324SC
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 24-SOP

Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 24-SOP

Buy Now Datasheet
Logic - Translators, Level Shifters - 100324SC - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
100324SC
Logic - Translators, Level Shifters 100324SC
IC TRNSLTR UNIDIRECTIONAL 24SOIC

IC TRNSLTR UNIDIRECTIONAL 24SOIC

Supplier's Site Datasheet
Hex Ttl To Ecl Translator, Soic-24; No. Of Inputs Onsemi - 78K6140 - Newark, An Avnet Company
Chicago, IL, United States
Hex Ttl To Ecl Translator, Soic-24; No. Of Inputs Onsemi
78K6140
Hex Ttl To Ecl Translator, Soic-24; No. Of Inputs Onsemi 78K6140
HEX TTL TO ECL TRANSLATOR, SOIC-24; No. of Inputs:6Inputs; Output Current:-50mA; Propagation Delay:2.7ns; No. of Pins:24Pins; Logic Case Style:SOIC; Supply Voltage Min:-4.2V; Supply Voltage Max:-5.7V; Operating Temperature Min:0°C RoHS Compliant: Yes

HEX TTL TO ECL TRANSLATOR, SOIC-24; No. of Inputs:6Inputs; Output Current:-50mA; Propagation Delay:2.7ns; No. of Pins:24Pins; Logic Case Style:SOIC; Supply Voltage Min:-4.2V; Supply Voltage Max:-5.7V; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 100324SC-ND 100324SC 100324SC 78K6140
Product Name Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Hex Ttl To Ecl Translator, Soic-24; No. Of Inputs Onsemi
Logic Family TTL; ECL TTL; TTL
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC; 24-SOIC (0.295\", 7.50mm Width)
Output Type Differential Differential
Operating Temperature 0.0 to 85 C (32 to 185 F) 0.0 to 85 C (32 to 185 F) 0.0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 100ELT22MX - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; PECL; TTL
View Details
Translators, Level Shifters - 1727-74AVC2T45GF,115CT-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translator ICs - 1897442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details