IC INVERTER 9CH 1-INP 28PLCC Product overview: 100321QC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-100321QC can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 147605-100321QC
Family Name: 100321
Alternative Parts (Cross-Reference): SY100S321JCTR; SY100S321JC; SY100S321JZ; SY100S321JZTR;
Introduction Date: August 22, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Inverter IC 9 Channel 28-PLCC (11.51x11.51)
IC INVERTER 9CH 1-INP 28PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-100321QC | 147605-100321QC | 100321QC | 100321QC |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - 100321QC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | -4.2V ~ -5.7V | -4.2V ~ -5.7V | ||
| Inputs | 1 | 1 | ||
| Propagation Delay | 1.6 ns |