onsemi Clock Buffers, Drivers 100315SC

Description
"Clock Fanout Buffer (Distribution) IC 1:4 750MHz 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:4 750MHz 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 100315SC-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
100315SC-ND
Clock Buffers, Drivers 100315SC-ND
"Clock Fanout Buffer (Distribution) IC 1:4 750MHz 16-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 750MHz 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - 100315SC - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100K Series, 4 True Output(s), 0 Inverted Output(s), ECL, PDSO16

Low Skew Clock Driver, 100K Series, 4 True Output(s), 0 Inverted Output(s), ECL, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1185705-100315SC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1185705-100315SC
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1185705-100315SC
Win Source Part Number: 1185705-100315SC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 750 MHz Number of Circuits: 1 Standard Package: 48 Mounting: SMD (SMT) Input: Clock Output: Clock Voltage - Supply: 4.2V ~ 5.7V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: 100315 Product Status: Obsolete

Win Source Part Number: 1185705-100315SC
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 750 MHz
Number of Circuits: 1
Standard Package: 48
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Voltage - Supply: 4.2V ~ 5.7V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: 100315
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 100315SC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
100315SC
Clock/Timing - Clock Buffers, Drivers 100315SC
IC CLK BUFFER 1:4 750MHZ 16SOIC

IC CLK BUFFER 1:4 750MHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 100315SC-ND 100315SC 1185705-100315SC 100315SC
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Real Time Clock; Clock Driver Clock Driver; Clock Generator Clock Driver
Bus Interface Clock ECL Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOP Surface Mount; 16-SOIC (0.154", 3.90mm Width) Surface Mount; Surface Mount
Supply Voltage 4.2 to 5.7 volts 4.2 to 5.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
CDC208 5V Dual 1-to-4 clock driver - CDC208DWRG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
3 suppliers
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details