onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 100313QC 100313QC

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147602-100313QC Family Name: 100313 Alternative Parts (Cross-Reference): 100313SCX; 100313SC; SY100S313JZTR; SY100S313JZ; Introduction Date: August 24, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147602-100313QC Family Name: 100313 Alternative Parts (Cross-Reference): 100313SCX; 100313SC; SY100S313JZTR; SY100S313JZ; Introduction Date: August 24, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 100313QC - 147602-100313QC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 100313QC
147602-100313QC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 100313QC 147602-100313QC
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147602-100313QC Family Name: 100313 Alternative Parts (Cross-Reference): 100313SCX; 100313SC; SY100S313JZTR; SY100S313JZ; Introduction Date: August 24, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 147602-100313QC
Family Name: 100313
Alternative Parts (Cross-Reference): 100313SCX; 100313SC; SY100S313JZTR; SY100S313JZ;
Introduction Date: August 24, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 147602-100313QC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 100313QC
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - MAX3483EESA - 844655-MAX3483EESA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details