onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 100313PC 100313PC

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147601-100313PC Family Name: 100313 Alternative Parts (Cross-Reference): 100313SCX; 100313SC; 100313DMQB; 5962-9673201QXA; Introduction Date: August 24, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Safety
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147601-100313PC Family Name: 100313 Alternative Parts (Cross-Reference): 100313SCX; 100313SC; 100313DMQB; 5962-9673201QXA; Introduction Date: August 24, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Safety
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 100313PC - 147601-100313PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 100313PC
147601-100313PC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 100313PC 147601-100313PC
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147601-100313PC Family Name: 100313 Alternative Parts (Cross-Reference): 100313SCX; 100313SC; 100313DMQB; 5962-9673201QXA; Introduction Date: August 24, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Safety

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 147601-100313PC
Family Name: 100313
Alternative Parts (Cross-Reference): 100313SCX; 100313SC; 100313DMQB; 5962-9673201QXA;
Introduction Date: August 24, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Safety

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 147601-100313PC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 100313PC
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3207ECB - 874152-ICL3207ECB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details