IC CLOCK DRIVER 28PLCC Product overview: 100311QC from Fairchild (onsemi) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-100311QC can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 147600-100311QC
Family Name: 100311
Alternative Parts (Cross-Reference): 100311QCX;
Introduction Date: November 14, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Low Skew Clock Driver, 100K Series, 9 True Output(s), 0 Inverted Output(s), ECL, PQCC28
IC CLOCK DRIVER 28PLCC
Clock Driver IC 750MHz 1 28-LCC (J-Lead)
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-100311QC | 147600-100311QC | 100311QC | 100311QC | 100311QC | 100311QC |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | ECL, CLOCK DRIVER, 9 TRUE OUTPUT(S), 9 INVERTED OU | |
| Bus Interface | Clock | ECL | Clock | Clock | ||
| Package Type | Bulk | Surface Mount; 28-LCC (J-Lead) | ||||
| Supply Voltage | 4.2 to 5.7 volts | 4.2 to 5.7 volts | 4.2 to 5.7 volts | |||
| Frequency | 750 MHz | 750 MHz | 750 MHz |