onsemi Clock and Timing IC 100310QC

Description
IC CLOCK DRIVER 28PLCC Product overview: 100310QC from Fairchild (onsemi) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-100310QC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK DRIVER 28PLCC Product overview: 100310QC from Fairchild (onsemi) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-100310QC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-100310QC
Clock and Timing IC 728-100310QC
IC CLOCK DRIVER 28PLCC Product overview: 100310QC from Fairchild (onsemi) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-100310QC can be used for catalog matching and distributor lookup.

IC CLOCK DRIVER 28PLCC Product overview: 100310QC from Fairchild (onsemi) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-100310QC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 100310QC - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100K Series, 8 True Output(s), 0 Inverted Output(s), ECL, PQCC28

Low Skew Clock Driver, 100K Series, 8 True Output(s), 0 Inverted Output(s), ECL, PQCC28

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100310QC - 147599-100310QC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100310QC
147599-100310QC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100310QC 147599-100310QC
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147599-100310QC Family Name: 100310 Alternative Parts (Cross-Reference): MC100E310FNG; MC100E310FNR2; MC100E310FNR2G; MC100E310FN; Introduction Date: November 16, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 147599-100310QC
Family Name: 100310
Alternative Parts (Cross-Reference): MC100E310FNG; MC100E310FNR2; MC100E310FNR2G; MC100E310FN;
Introduction Date: November 16, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 100310QC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
100310QC
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 100310QC
IC CLOCK DRIVER 28PLCC

IC CLOCK DRIVER 28PLCC

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - 100310QC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
100310QC
Clock Generators, PLLs, Frequency Synthesizers 100310QC
Clock Driver IC 750MHz 1 28-LCC (J-Lead)

Clock Driver IC 750MHz 1 28-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-100310QC 100310QC 147599-100310QC 100310QC 100310QC
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100310QC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Bus Interface Clock ECL 1 Clock
Package Type Bulk Surface Mount; 28-LCC (J-Lead)
Supply Voltage 4.2 to 5.7 volts 4.2 to 5.7 volts
Frequency 750 MHz 750 MHz
Unlock Full Specs
to access all available technical data