onsemi Logic IC 100307QC

Description
XOR/XNOR GATE, 100K SERIES Product overview: 100307QC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-100307QC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XOR/XNOR GATE, 100K SERIES Product overview: 100307QC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-100307QC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
XOR/XNOR GATE, 100K SERIES Product overview: 100307QC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-100307QC can be used for catalog matching and distributor lookup.

XOR/XNOR GATE, 100K SERIES Product overview: 100307QC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-100307QC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100307QC - 125406-100307QC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100307QC
125406-100307QC
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100307QC 125406-100307QC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 125406-100307QC Packaging: Tube/Rail Number of Circuits: 5 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.2 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 125406-100307QC
Packaging: Tube/Rail
Number of Circuits: 5
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: 4.2 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100307QC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
100307QC
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 100307QC
XOR/XNOR GATE, 100K SERIES

XOR/XNOR GATE, 100K SERIES

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - 100307QC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
100307QC
Logic - Gates and Inverters - Multi-Function, Configurable 100307QC
IC GATE OR/NOR EXCL 2INP 28-PLCC

IC GATE OR/NOR EXCL 2INP 28-PLCC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 100307QC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
100307QC
Gates and Inverters - Multi-Function, Configurable 100307QC
XOR/XNOR Gate Configurable 5 Circuit 2 Input 28-PLCC (11.51x11.51)

XOR/XNOR Gate Configurable 5 Circuit 2 Input 28-PLCC (11.51x11.51)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 100307QC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
100307QC
Gates and Inverters - Multi-Function, Configurable 100307QC
NOR/OR Gate Configurable 5 Circuit 2 Input 28-PLCC (11.43x11.43)

NOR/OR Gate Configurable 5 Circuit 2 Input 28-PLCC (11.43x11.43)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-100307QC 125406-100307QC 100307QC 100307QC 100307QC 100307QC
Product Name Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100307QC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type NOR; XOR; XNOR NOT; OR; NOR; NOR/OR Gate NOR; XOR; XNOR NOT; OR; NOR NOR; XOR; XNOR; XOR/XNOR Gate OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V 4.2 V ~ 5.7 V 4.2V ~ 5.7V 4.2V ~ 5.7V
Inputs 2 2 2 2 2
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 20F8147 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 74AHC1G00GW,165-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details