onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100304PC 100304PC

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147597-100304PC Family Name: 100304 Introduction Date: August 29, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147597-100304PC Family Name: 100304 Introduction Date: August 29, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100304PC - 147597-100304PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100304PC
147597-100304PC
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100304PC 147597-100304PC
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147597-100304PC Family Name: 100304 Introduction Date: August 29, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 147597-100304PC
Family Name: 100304
Introduction Date: August 29, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
AND/NAND GATE, 100K SERIE Product overview: 100304PC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-100304PC can be used for catalog matching and distributor lookup.

AND/NAND GATE, 100K SERIE Product overview: 100304PC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-100304PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 100304PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
100304PC
Gates and Inverters - Multi-Function, Configurable 100304PC
AND/NAND Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 24-PDIP

AND/NAND Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100304PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
100304PC
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 100304PC
AND/NAND GATE, 100K SERIE

AND/NAND GATE, 100K SERIE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 147597-100304PC 770-100304PC 100304PC 100304PC
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100304PC Logic IC Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT NAND AND; NAND; AND/NAND Gate AND; NAND
Logic Family ECL
Supply Voltage -4.2V ~ -5.7V -4.2V ~ -5.7V
Inputs 10 10
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic - Gates and Inverters - 5420FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 2138987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details