NOR/OR Gate Configurable 5 Circuit 2 Input 24-SOP
IC GATE OR/NOR QUINT 24-SOIC
OR/NOR GATE, 100K SERIES
NOR/OR Gate Configurable 5 Circuit 2 Input 24-SOP
NOR/OR Gate Configurable 5 Circuit 2 Input 24-SOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 100302SC-ND | 100302SC | 100302SC | 100302SC |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | OR; NOR | NOT; OR; NOR | OR; NOR | OR; NOR; NOR/OR Gate |
| Supply Voltage | 4.2V ~ 5.7V | 4.2V ~ 5.7V | ||
| Output Type | Differential | Differential | Differential | |
| Inputs | 2 | 2 | 2 |