The 100302QCX is a low power quint 2-input OR/NOR gate featuring a common enable function. It includes 50 k,Ѷ pull-down resistors on all inputs and buffered outputs. The device operates within an industrial temperature range of -40°C to +85°C and is designed for a supply voltage range of -4.2V to -5.7V. It offers 2000V ESD protection and is pin/function compatible with the 100102 series. The product is available in a 28-lead Plastic Lead Chip Carrier (PLCC) package. The propagation delay for data to output is specified at a maximum of 1.15 ns under typical conditions. This component is suitable for applications requiring reliable logic operations in harsh environments.
OR/NOR GATE, 100K SERIES Product overview: 100302QCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-100302QCX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 074893-100302QCX
Packaging: Reel - TR
Number of Circuits: 5
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: 4.2 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC GATE OR/NOR QUINT EXCL 28PLCC
NOR/OR Gate Configurable 5 Circuit 2 Input 28-PLCC (11.51x11.51)
NOR/OR Gate Configurable 5 Circuit 2 Input 28-PLCC (11.43x11.43)
OR/NOR GATE, 100K SERIES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-100302QCX | 074893-100302QCX | 100302QCX | 100302QCX | 100302QCX |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100302QCX | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOR | NOT; OR; NOR; NOR/OR Gate | NOT; OR; NOR | OR; NOR; NOR/OR Gate | OR; NOR |
| Supply Voltage | 4.2V ~ 5.7V | 4.2 V ~ 5.7 V | 4.2V ~ 5.7V | ||
| Inputs | 2 | 2 | 2 | 2 | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |