NOR/OR Gate Configurable 5 Circuit 2 Input 28-PLCC (11.43x11.43)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117473-100302QC
Packaging: Tube/Rail
Number of Circuits: 5
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: 4.2 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
OR/NOR Gate Product overview: 100302QC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-100302QC can be used for catalog matching and distributor lookup.
OR/NOR GATE, 100K SERIES
IC GATE OR/NOR QUINT 28-PLCC
NOR/OR Gate Configurable 5 Circuit 2 Input 28-PLCC (11.43x11.43)
NOR/OR Gate Configurable 5 Circuit 2 Input 28-PLCC (11.51x11.51)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 100302QC-ND | 117473-100302QC | 770-100302QC | 100302QC | 100302QC | 100302QC |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100302QC | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | OR; NOR | NOT; OR; NOR; NOR/OR Gate | NOR; NOR GATE, OR GATE | OR; NOR | NOT; OR; NOR | OR; NOR; NOR/OR Gate |
| Supply Voltage | 4.2V ~ 5.7V | 4.2 V ~ 5.7 V | -5.7V | 4.2V ~ 5.7V | ||
| Output Type | Differential | Differential | Differential | Differential | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |