onsemi Logic IC 100301QC

Description
OR/NOR GATE, 100K SERIES Product overview: 100301QC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-100301QC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OR/NOR GATE, 100K SERIES Product overview: 100301QC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-100301QC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
OR/NOR GATE, 100K SERIES Product overview: 100301QC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-100301QC can be used for catalog matching and distributor lookup.

OR/NOR GATE, 100K SERIES Product overview: 100301QC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-100301QC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100301QC - 147593-100301QC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100301QC
147593-100301QC
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100301QC 147593-100301QC
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147593-100301QC Family Name: 100301 Alternative Parts (Cross-Reference): 100301SC; 100301SCX; SY100S301JZ; SY100S301JZTR ; Introduction Date: August 29, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 147593-100301QC
Family Name: 100301
Alternative Parts (Cross-Reference): 100301SC; 100301SCX; SY100S301JZ; SY100S301JZTR ;
Introduction Date: August 29, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100301QC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
100301QC
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 100301QC
OR/NOR GATE, 100K SERIES

OR/NOR GATE, 100K SERIES

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - 100301QC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
100301QC
Gates and Inverters - Multi-Function, Configurable 100301QC
NOR/OR Gate Configurable 3 Circuit 15 Input (5, 5, 5) Input 28-PLCC (11.43x11.43)

NOR/OR Gate Configurable 3 Circuit 15 Input (5, 5, 5) Input 28-PLCC (11.43x11.43)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-100301QC 147593-100301QC 100301QC 100301QC
Product Name Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100301QC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type NOR NOT OR; NOR OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V -4.2V ~ -5.7V
Inputs 15 15
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4002BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
64BIT Logic IC - 707-54LS224AJ/B - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Logic Gates - 8228657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - 74AHC00PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
5 suppliers