onsemi Dsp 0W344-004-XTP

Description
Single-Chip Audio Processing System, NQFP 52, 8x8, 500-REEL Product overview: 0W344-004-XTP from onsemi is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-0W344-004-XTP can be used for catalog matching and distributor lookup.
Request a Quote
Description
Single-Chip Audio Processing System, NQFP 52, 8x8, 500-REEL Product overview: 0W344-004-XTP from onsemi is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-0W344-004-XTP can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 0W344-004-XTP is a high-performance, programmable mixed-signal digital signal processor (DSP) from Quarktwin Technology Ltd., designed for audio-centric applications. It utilizes ON Semiconductor's second-generation SignaKlara,Ñ¢ technology, making it suitable for devices such as communication headsets, smartphones, and Bluetooth systems. The DSP features a 16-bit programmable fixed-point core and a configurable weighted overlap-add (WOLA) filterbank coprocessor, enabling efficient audio processing with low power consumption, operating at less than 1mW at a 1.28MHz clock frequency. This DSP includes two 16-bit A/D and D/A converters, allowing direct connection to output transducers without the need for external amplifiers. It supports various analog and digital interfaces, including SPI and PCM, facilitating integration into diverse systems. The device is packaged in an 8x8mm QFN format and operates within a temperature range of -85 to 40 °C. Its architecture is optimized for audio processing, featuring dual-port memory and a block-based DMA for efficient data management.

Datasheet Summary
Powered by GS/AI

The 0W344-004-XTP is a high-performance, programmable mixed-signal digital signal processor (DSP) from Quarktwin Technology Ltd., designed for audio-centric applications. It utilizes ON Semiconductor's second-generation SignaKlara,Ñ¢ technology, making it suitable for devices such as communication headsets, smartphones, and Bluetooth systems. The DSP features a 16-bit programmable fixed-point core and a configurable weighted overlap-add (WOLA) filterbank coprocessor, enabling efficient audio processing with low power consumption, operating at less than 1mW at a 1.28MHz clock frequency. This DSP includes two 16-bit A/D and D/A converters, allowing direct connection to output transducers without the need for external amplifiers. It supports various analog and digital interfaces, including SPI and PCM, facilitating integration into diverse systems. The device is packaged in an 8x8mm QFN format and operates within a temperature range of -85 to 40 °C. Its architecture is optimized for audio processing, featuring dual-port memory and a block-based DMA for efficient data management.

Suppliers

Company
Product
Description
Supplier Links
Single-Chip Audio Processing System, NQFP 52, 8x8, 500-REEL Product overview: 0W344-004-XTP from onsemi is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-0W344-004-XTP can be used for catalog matching and distributor lookup.

Single-Chip Audio Processing System, NQFP 52, 8x8, 500-REEL Product overview: 0W344-004-XTP from onsemi is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-0W344-004-XTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - 0W344-004-XTP
1120798-0W344-004-XTP
Embedded - Embedded - DSP (Digital Signal Processors) - 0W344-004-XTP 1120798-0W344-004-XTP
Manufacturer: ON Semiconductor Win Source Part Number: 1120798-0W344-004-XT P Series: BelaSigna 200 Packaging: Reel - TR Type: Fixed Point Operating Temperature Range: -40°C ~ 85°C (TA) Voltage - I/O: 1.80V Package: 52-TFQFN Exposed Pad Mounting: SMD Interface: I2C, I2S, PCM, SPI, UART Clock Rate: 1.28MHz Non-Volatile Memory: PRAM (24 kB) On-Chip RAM: 16kB Voltage - Core: 1.80V Family Name: 0W344-004 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 52-NQFN (8x8) Alternative Parts (Cross-Reference): 0W888-002-XTP; Introduction Date: June 24, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1120798-0W344-004-XTP
Series: BelaSigna 200
Packaging: Reel - TR
Type: Fixed Point
Operating Temperature Range: -40°C ~ 85°C (TA)
Voltage - I/O: 1.80V
Package: 52-TFQFN Exposed Pad
Mounting: SMD
Interface: I2C, I2S, PCM, SPI, UART
Clock Rate: 1.28MHz
Non-Volatile Memory: PRAM (24 kB)
On-Chip RAM: 16kB
Voltage - Core: 1.80V
Family Name: 0W344-004
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 52-NQFN (8x8)
Alternative Parts (Cross-Reference): 0W888-002-XTP;
Introduction Date: June 24, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - 0W344-004-XTP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
0W344-004-XTP
DSP (Digital Signal Processors) 0W344-004-XTP
DSP BELASIGNA 200 AUDIO 52-NQFN

DSP BELASIGNA 200 AUDIO 52-NQFN

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
0W344-004-XTP
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 0W344-004-XTP
DSP BELASIGNA 200 AUDIO 52-NQFN

DSP BELASIGNA 200 AUDIO 52-NQFN

Supplier's Site
Embedded - DSP (Digital Signal Processors) - 0W344-004-XTP - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
0W344-004-XTP
Embedded - DSP (Digital Signal Processors) 0W344-004-XTP
DSP BELASIGNA 200 AUDIO 52-NQFN

DSP BELASIGNA 200 AUDIO 52-NQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-0W344-004-XTP 1120798-0W344-004-XTP 0W344-004-XTP 0W344-004-XTP 0W344-004-XTP
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - 0W344-004-XTP DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.25V 1.80V
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2185LBCA-210 - Lingto Electronic Limited
Specs
Clock Speed 52 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - DSPIC30F4013T20IM-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type Other; 44-VQFN Exposed Pad
Pin Count 44
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details