UNSTOPPABLE INTEL CORE ULTRA PERFORMANCE
The Karbon 524 is powered by Intel Core Ultra processing, specifically designed for demanding edge AI performance and scalability. This system supports up to 96 GB of DDR5 memory for efficient operation and offers robust storage options, including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and optional PCIe expansion. The K524 is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates.
Need even more connectivity, storage, or expansion? Explore the entire Karbon 520 Series.
ENGINEERED FOR EXTREME ENVIRONMENTS
The Karbon 524 features a passively cooled, fanless design, contributing to unwavering reliability in the most challenging industrial settings. It is built to withstand continuous vibration and shock (MIL-STD-810H), ensuring reliable performance in mobile or high-impact applications. The system has an industry-leading operating temperature range of -40°C to 70°C. It is UL, RoHS, FCC, and CE certified, and has undergone extensive Electromagnetic Compatibility (EMC) testing for industrial, medical (60601-1-2), in-vehicle, rail, and maritime applications. The system has been optimized for DIN, Wall, VESA, and even rack mounting for flexible installation capabilities wherever it's needed. Crucially, the Karbon 524 also features automotive power input with programmable ignition timing (12-48 VDC, 5-pin Terminal Block), making it ideal for direct integration into vehicles and mobile platforms requiring both extreme durability and dedicated acceleration.
VERSATILE CONNECTIVITY AND ENHANCED GRAPHICS
The Karbon 524's additional PCIe expansion can accommodate discrete GPUs for a wide range of accelerated workloads, including advanced visualization and intensive AI inference at the edge. This capability provides significantly enhanced graphical processing power, making it suitable for computationally intensive tasks in extreme environments. Onboard connectivity includes 4x 2.5 GbE LAN, 6x USB 3.2 ports, and 2x USB-C / Thunderbolt 4 ports. The back panel includes 2x DisplayPorts and can be configured to include 4x COM ports (RS232/422/485), CAN, or DIO.
| OnLogic Inc. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | K524 |
| Product Name | Karbon 524 Rugged Fanless Industrial Computer with GPU/PCIe Expansion |
| General Features | Ruggedized; Bluetooth |