OnLogic Inc. Karbon 523 Rugged Fanless Industrial Computer with Dual ModBay Expansion K523

Description
UNSTOPPABLE INTEL CORE ULTRA PERFORMANCE The Karbon 523 is powered by Intel Core Ultra processing, specifically designed for demanding edge AI performance and scalability. This system supports up to 96 GB of DDR5 memory for efficient operation and offers robust storage options, including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and optional 2x ModBay expansion. The K523 is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates. Need even more connectivity, storage, or expansion? Explore the entire Karbon 520 Series. RUGGED DESIGN FOR EXTREME ENVIRONMENTS The Karbon 523 features a passively cooled, fanless design and a low-profile form factor optimized for DIN, Wall, VESA, and even rack mounting, making it suitable for space-constrained and dynamic industrial settings. It is built to withstand continuous vibration and shock (MIL-STD-810H), ensuring reliable performance in mobile or high-impact applications. The system has an industry-leading operating temperature range of -40°C to 70°C. It is UL, RoHS, FCC, and CE certified, and has undergone extensive Electromagnetic Compatibility (EMC) testing for industrial, medical (60601-1-2), in-vehicle, rail, and maritime applications. Crucially, the Karbon 523 also features automotive power input with programmable ignition timing (12-48 VDC, 5-pin Terminal Block), making it ideal for direct integration into vehicles and mobile platforms requiring both extreme durability and customizable connectivity. UNRIVALED I/O FLEXIBILITY & WITH MODBAY The Karbon 523 distinguishes itself with two ModBay expansion bays, providing exceptional flexibility to integrate a variety of additional I/O and functionality as needed, such as 10 GbE LAN, PoE, M12, or additional USB. The front panel includes 4x 2.5 GbE LAN, 6x USB 3.2 ports, and 2x USB-C / Thunderbolt 4 ports. The side panel provides 2x Display Ports, as well as a range of optional connectivity including 4x COM ports (RS232/422/485), CAN, and DIO.
Request a Quote
Description
UNSTOPPABLE INTEL CORE ULTRA PERFORMANCE The Karbon 523 is powered by Intel Core Ultra processing, specifically designed for demanding edge AI performance and scalability. This system supports up to 96 GB of DDR5 memory for efficient operation and offers robust storage options, including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and optional 2x ModBay expansion. The K523 is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates. Need even more connectivity, storage, or expansion? Explore the entire Karbon 520 Series. RUGGED DESIGN FOR EXTREME ENVIRONMENTS The Karbon 523 features a passively cooled, fanless design and a low-profile form factor optimized for DIN, Wall, VESA, and even rack mounting, making it suitable for space-constrained and dynamic industrial settings. It is built to withstand continuous vibration and shock (MIL-STD-810H), ensuring reliable performance in mobile or high-impact applications. The system has an industry-leading operating temperature range of -40°C to 70°C. It is UL, RoHS, FCC, and CE certified, and has undergone extensive Electromagnetic Compatibility (EMC) testing for industrial, medical (60601-1-2), in-vehicle, rail, and maritime applications. Crucially, the Karbon 523 also features automotive power input with programmable ignition timing (12-48 VDC, 5-pin Terminal Block), making it ideal for direct integration into vehicles and mobile platforms requiring both extreme durability and customizable connectivity. UNRIVALED I/O FLEXIBILITY & WITH MODBAY The Karbon 523 distinguishes itself with two ModBay expansion bays, providing exceptional flexibility to integrate a variety of additional I/O and functionality as needed, such as 10 GbE LAN, PoE, M12, or additional USB. The front panel includes 4x 2.5 GbE LAN, 6x USB 3.2 ports, and 2x USB-C / Thunderbolt 4 ports. The side panel provides 2x Display Ports, as well as a range of optional connectivity including 4x COM ports (RS232/422/485), CAN, and DIO.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Karbon 523 Rugged Fanless Industrial Computer with Dual ModBay Expansion - K523 - OnLogic Inc.
South Burlington, VT, United States
Karbon 523 Rugged Fanless Industrial Computer with Dual ModBay Expansion
K523
Karbon 523 Rugged Fanless Industrial Computer with Dual ModBay Expansion K523
UNSTOPPABLE INTEL CORE ULTRA PERFORMANCE The Karbon 523 is powered by Intel Core Ultra processing, specifically designed for demanding edge AI performance and scalability. This system supports up to 96 GB of DDR5 memory for efficient operation and offers robust storage options, including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and optional 2x ModBay expansion. The K523 is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates. Need even more connectivity, storage, or expansion? Explore the entire Karbon 520 Series. RUGGED DESIGN FOR EXTREME ENVIRONMENTS The Karbon 523 features a passively cooled, fanless design and a low-profile form factor optimized for DIN, Wall, VESA, and even rack mounting, making it suitable for space-constrained and dynamic industrial settings. It is built to withstand continuous vibration and shock (MIL-STD-810H), ensuring reliable performance in mobile or high-impact applications. The system has an industry-leading operating temperature range of -40°C to 70°C. It is UL, RoHS, FCC, and CE certified, and has undergone extensive Electromagnetic Compatibility (EMC) testing for industrial, medical (60601-1-2), in-vehicle, rail, and maritime applications. Crucially, the Karbon 523 also features automotive power input with programmable ignition timing (12-48 VDC, 5-pin Terminal Block), making it ideal for direct integration into vehicles and mobile platforms requiring both extreme durability and customizable connectivity. UNRIVALED I/O FLEXIBILITY & WITH MODBAY The Karbon 523 distinguishes itself with two ModBay expansion bays, providing exceptional flexibility to integrate a variety of additional I/O and functionality as needed, such as 10 GbE LAN, PoE, M12, or additional USB. The front panel includes 4x 2.5 GbE LAN, 6x USB 3.2 ports, and 2x USB-C / Thunderbolt 4 ports. The side panel provides 2x Display Ports, as well as a range of optional connectivity including 4x COM ports (RS232/422/485), CAN, and DIO.

UNSTOPPABLE INTEL CORE ULTRA PERFORMANCE

The Karbon 523 is powered by Intel Core Ultra processing, specifically designed for demanding edge AI performance and scalability. This system supports up to 96 GB of DDR5 memory for efficient operation and offers robust storage options, including 2x M.2 2280 M-Key slots (PCIe 4, SATA III) and optional 2x ModBay expansion. The K523 is vPro-capable (depending on the CPU selected), enabling remote KVM access and firmware updates.

Need even more connectivity, storage, or expansion? Explore the entire Karbon 520 Series.

RUGGED DESIGN FOR EXTREME ENVIRONMENTS

The Karbon 523 features a passively cooled, fanless design and a low-profile form factor optimized for DIN, Wall, VESA, and even rack mounting, making it suitable for space-constrained and dynamic industrial settings. It is built to withstand continuous vibration and shock (MIL-STD-810H), ensuring reliable performance in mobile or high-impact applications. The system has an industry-leading operating temperature range of -40°C to 70°C. It is UL, RoHS, FCC, and CE certified, and has undergone extensive Electromagnetic Compatibility (EMC) testing for industrial, medical (60601-1-2), in-vehicle, rail, and maritime applications. Crucially, the Karbon 523 also features automotive power input with programmable ignition timing (12-48 VDC, 5-pin Terminal Block), making it ideal for direct integration into vehicles and mobile platforms requiring both extreme durability and customizable connectivity.

UNRIVALED I/O FLEXIBILITY & WITH MODBAY

The Karbon 523 distinguishes itself with two ModBay expansion bays, providing exceptional flexibility to integrate a variety of additional I/O and functionality as needed, such as 10 GbE LAN, PoE, M12, or additional USB. The front panel includes 4x 2.5 GbE LAN, 6x USB 3.2 ports, and 2x USB-C / Thunderbolt 4 ports. The side panel provides 2x Display Ports, as well as a range of optional connectivity including 4x COM ports (RS232/422/485), CAN, and DIO.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Ruggedized Computers
Product Number K523
Product Name Karbon 523 Rugged Fanless Industrial Computer with Dual ModBay Expansion
General Features Ruggedized; Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

ML100G-54 Fanless Intel® N97 Industrial NUC - ML100G-54 - OnLogic Inc.
Specs
General Features Ruggedized; Bluetooth
Processor Intel 386 Family; Intel N97
Speed 3600 MHz
View Details
Tacton TC401 Intel 12th Gen All-in-one Panel PC - TC401R - OnLogic Inc.
Specs
Mounting / Configuration Panel Mount
General Features Ruggedized
Operating System Linux
View Details
Karbon 803 High-Performance Rugged Computer w/PCIe - K803 - OnLogic Inc.
Specs
General Features Ruggedized; Bluetooth
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
View Details
Karbon 801 Low-Profile High-Performance Rugged Computer - K801 - OnLogic Inc.
Specs
General Features Ruggedized; Bluetooth
Processor Intel 386 Family; Intel Core
Main Memory 64.00 GB
View Details