Extended Support Program
5 year warranty protection, 24/7 support, advance replacement and more!
EFFICIENCY FOR THE EDGE
Configurable with either the Dual-Core E3930 or Quad-Core E3950 processor and up to 8 GB of LPDDR4 memory, Karbon 300 brings efficient Intel Apollo Lake processing to the edge and is configurable with the Movidius Myriad 2 VPU for vision processing applications.
INDUSTRY LEADING DURABILITY
To meet the demands of extreme computing environments, Karbon 300 is tested according to IEC 60068-2-27 & IEC 60068-2-64/ MIL-STD-810 procedures for shock and vibration. Shock and vibration performance also meet the in-vehicle UNECE Reg.10 E-mark and rolling stock EN50155 standards. The ruggedized chassis keeps your hardware protected while onboard TPM, Intel PTT, and secure elements for AWS safeguard your data. A wide power input of 9~36 VDC, operating temperature range of -25°C ~ 70°C, and flexible mounting options let Karbon 300 thrive in any environment.
BUILT FOR THE EDGE
Karbon 300 was built for edge computing with integrated CAN bus, automotive power sensing, and customizable DIO. Tailor-make the system to your specific application with Wi-Fi/Bluetooth, 4G or CAT M1 wireless technologies, Movidius Myriad VPU, and CEC. Three Gb LAN ports with optional PoE+, two COM ports and four USB 3.0 make Karbon 300 a feature-packed rugged computer ready for any application.
CELLULAR CONNECTIVITY
This system can be configured with an integrated cellular modem, pre-certified to operate on many of the world’s most popular cellular carrier networks using a SIM card. Our 4G capable hardware is ideal for today's mobile, edge computing, and Industrial Internet of Things (IIoT) applications. The wireless connectivity has been tested to operate reliably in challenging Electromagnetic Compatibility (EMC) environments (EN 300 328, EN 301 908-2, EN 301 489-17, EN 301 489-52). Many of our systems also include co-location options allowing you to implement Wi-Fi and Bluetooth, in addition to cellular connectivity, at the same time. To take advantage of cellular connectivity, simply configure your system with one of our available cellular modems and then contact your carrier to activate.
Windows Compatibility: Please note, the Intel Apollo Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information.
K300 is Digitally Transforming Snowboard Manufacturing with CAPiTA MFG
“We were looking for industrial computers that could effectively withstand airborne particulates and vibrations. In addition, we were looking for a computer that could support both a serial port and an I/O unit that could read and output digital signals.”
- MIHA SPRINCNIK, PRODUCTION MANAGER AT CAPITA MFG
Read More
| OnLogic Inc. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | K300 |
| Product Name | Karbon 300 Compact Rugged Computer |
| General Features | Ruggedized; Bluetooth |
| Operating System | Microsoft® |
| Processor | Intel 386 Family; Intel Atom |