With the IVA® Model 210s Internal Vapor Analyzer, you can perform package moisture and gas analysis, on-site at your facility. This is a user-friendly test system for monitoring the quality of your hermetic packaging processes. IVA® Technology was invented by ORS and offers the most accurate and reproducible data in the industry.
The IVA® system is specifically designed for the quantitative analysis of low molecular weight gases contained in hermetic packages, cavities and other enclosures. The Model 210s concept integrates automated hardware with easy-to-use icon-driven software. Its design permits routine quality control, failure analysis and research level testing operation as a turn-key analytical system. The IVA® Model 210s includes a high-performance, quadrupole-mass spectrometer analyzer, a sample-mounting interface and precision hardware. The instrument is also computer-controlled and equipped with exclusive ORS integrated system control software - which provides instrument control, data analysis, data archiving and ease of operation.
| Oneida Research Services, Inc. | |
|---|---|
| Product Category | Gas Instruments |
| Product Number | IVA 210-s |
| Product Name | Internal Vapor Analyzer |
| Measurement Type | Trace |
| Application | Confined Space Entry; Ambient Air Monitoring |
| Gas Types | CO2; Hydrocarbons; H2; NO2; O2; Water Vapor; (Argon, Helium) |
| Display | Digital |
| Features | Controller; Data Logger; Self Calibration |