Ondrives.US Corporation, formerly Rino Mechanical Precision Helical Gears (Inch)

Description
Helical cut gears are similar to spur gears with their teeth cut at an angle. The most popular helical gear design is 45 degrees. Helical cut gears can have a right hand or a left hand gear helix. When 45° helical gears of the opposite hand operate together they will turn parallel shafts in opposite rotation. Helical gears of the same hand drive shafts at right angles. In parallel shaft applications, the advantage of the helical gear design over spur gears is improved smoothness, with less noise due to the fact that the angled teeth engage more gradually and more than one tooth is in mesh at any time. The disadvantage of helical gear applications in parallel drives is the resultant thrust along the axis of the gear. This can be mitigated by the use of thrust bearings. The disadvantage of helical gears in right angle drives is increased sliding friction between the mating teeth. This can be mitigated by the use of proper lubricant. Ondrives.US has inch or metric helical gears available over a broad range of pitch, teeth, material and hub styles.
Datasheet
Description
Helical cut gears are similar to spur gears with their teeth cut at an angle. The most popular helical gear design is 45 degrees. Helical cut gears can have a right hand or a left hand gear helix. When 45° helical gears of the opposite hand operate together they will turn parallel shafts in opposite rotation. Helical gears of the same hand drive shafts at right angles. In parallel shaft applications, the advantage of the helical gear design over spur gears is improved smoothness, with less noise due to the fact that the angled teeth engage more gradually and more than one tooth is in mesh at any time. The disadvantage of helical gear applications in parallel drives is the resultant thrust along the axis of the gear. This can be mitigated by the use of thrust bearings. The disadvantage of helical gears in right angle drives is increased sliding friction between the mating teeth. This can be mitigated by the use of proper lubricant. Ondrives.US has inch or metric helical gears available over a broad range of pitch, teeth, material and hub styles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Helical Gears (Inch) -  - Ondrives.US Corporation, formerly Rino Mechanical
Freeport, NY, USA
Precision Helical Gears (Inch)
Precision Helical Gears (Inch)
Helical cut gears are similar to spur gears with their teeth cut at an angle. The most popular helical gear design is 45 degrees. Helical cut gears can have a right hand or a left hand gear helix. When 45° helical gears of the opposite hand operate together they will turn parallel shafts in opposite rotation. Helical gears of the same hand drive shafts at right angles. In parallel shaft applications, the advantage of the helical gear design over spur gears is improved smoothness, with less noise due to the fact that the angled teeth engage more gradually and more than one tooth is in mesh at any time. The disadvantage of helical gear applications in parallel drives is the resultant thrust along the axis of the gear. This can be mitigated by the use of thrust bearings. The disadvantage of helical gears in right angle drives is increased sliding friction between the mating teeth. This can be mitigated by the use of proper lubricant. Ondrives.US has inch or metric helical gears available over a broad range of pitch, teeth, material and hub styles.

Helical cut gears are similar to spur gears with their teeth cut at an angle. The most popular helical gear design is 45 degrees. Helical cut gears can have a right hand or a left hand gear helix. When 45° helical gears of the opposite hand operate together they will turn parallel shafts in opposite rotation. Helical gears of the same hand drive shafts at right angles.

In parallel shaft applications, the advantage of the helical gear design over spur gears is improved smoothness, with less noise due to the fact that the angled teeth engage more gradually and more than one tooth is in mesh at any time. The disadvantage of helical gear applications in parallel drives is the resultant thrust along the axis of the gear. This can be mitigated by the use of thrust bearings. The disadvantage of helical gears in right angle drives is increased sliding friction between the mating teeth. This can be mitigated by the use of proper lubricant.

Ondrives.US has inch or metric helical gears available over a broad range of pitch, teeth, material and hub styles.

Supplier's Site Datasheet

Technical Specifications

  Ondrives.US Corporation, formerly Rino Mechanical
Product Category Gears
Product Name Precision Helical Gears (Inch)
Gear Type Helical
Number of Teeth 10 to 160
Design English
Features Anti-backlash
Gear Center Center Bore
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
Mitre & Bevel Gears - 5215869 - RS Components, Ltd.
Specs
Number of Teeth 25
Design Metric
Material Hardened; Steel
View Details