On-Shore Technology, Inc. USB, DVI, HDMI Connector Assemblies USB-B1VSB6

Description
USB-B (USB TYPE-B) Receptacle Connector 4 Position Through Hole
Request a Quote Datasheet
Description
USB-B (USB TYPE-B) Receptacle Connector 4 Position Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - USB-B1VSB6-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
USB-B1VSB6-ND
USB, DVI, HDMI Connector Assemblies USB-B1VSB6-ND
USB-B (USB TYPE-B) Receptacle Connector 4 Position Through Hole

USB-B (USB TYPE-B) Receptacle Connector 4 Position Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number USB-B1VSB6-ND
Product Name USB, DVI, HDMI Connector Assemblies
Category USB
Gender Female / Jack
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details
Hard Metric Backplane Connectors - 100668-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details