On-Shore Technology, Inc. Terminal Blocks - Barrier Blocks OSTYK51104030

Description
CONN BARRIER STRIP 4CIRC 0.374"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 4CIRC 0.374"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - ED2955-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
ED2955-ND
Terminal Blocks - Barrier Blocks ED2955-ND
CONN BARRIER STRIP 4CIRC 0.374"

CONN BARRIER STRIP 4CIRC 0.374"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number ED2955-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options PCB; Terminal Strip
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Barrier Block
Contacts Pitch 9.50 mm (0.37 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2622.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Pluggable Terminal Blocks - 1444309 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-676 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers