CONN BARRIER STRIP 8CIRC 0.3"
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | OSTYK31308030-ND |
| Product Name | Terminal Blocks - Barrier Blocks |
| Mounting Options | PCB; Terminal Strip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Barrier Block |
| Contacts Pitch | 7.62 mm (0.30 inches) |