Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1117777-OSTVW201000
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 20
Positions Per Level: 10
Number of Levels: 2
Pitch: 3.50mm
Plug Wire Entry: 180°
Termination Style: Screwless - Leg Spring, Push-In Spring
Voltage - UL: 150V
Wire Gauge or Range - AWG: 18-28 AWG
Color: Black
Contact Mating Finish: Tin
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.614" (15.60mm)
Temperature Range - Operating: -40°C to 115°C
Nominal current IN - UL: 7A
Wire Strip Length: 7-8mm
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1117777-OSTVW201000 |
| Product Name | Terminal Blocks - OSTVW201000 |
| Mounting | Free Hanging (In-Line) |