On-Shore Technology, Inc. Terminal Blocks - Headers, Plugs and Sockets - OSTVO061151 OSTVO061151

Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 799167-OSTVO061151 Series: OSTVO Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Positions Per Level: 3 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Mounting Style: Through Hole Current - UL: 10A Voltage - UL: 300V Color: Green Operating Temperature Range: -30°C ~ 105°C Contact Mating Finish: Tin Contact Material: Brass Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Family Name: OSTVO Categories: Connectors, Interconnects Insulation Height: 0.894" (22.71mm) Contact Tail Length: 0.138" (3.50mm) Introduction Date: May 29, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 799167-OSTVO061151 Series: OSTVO Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Positions Per Level: 3 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Mounting Style: Through Hole Current - UL: 10A Voltage - UL: 300V Color: Green Operating Temperature Range: -30°C ~ 105°C Contact Mating Finish: Tin Contact Material: Brass Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Family Name: OSTVO Categories: Connectors, Interconnects Insulation Height: 0.894" (22.71mm) Contact Tail Length: 0.138" (3.50mm) Introduction Date: May 29, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - OSTVO061151 - 799167-OSTVO061151 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - OSTVO061151
799167-OSTVO061151
Terminal Blocks - Headers, Plugs and Sockets - OSTVO061151 799167-OSTVO061151
Manufacturer: On Shore Technology Inc. Win Source Part Number: 799167-OSTVO061151 Series: OSTVO Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Positions Per Level: 3 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Mounting Style: Through Hole Current - UL: 10A Voltage - UL: 300V Color: Green Operating Temperature Range: -30°C ~ 105°C Contact Mating Finish: Tin Contact Material: Brass Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Family Name: OSTVO Categories: Connectors, Interconnects Insulation Height: 0.894" (22.71mm) Contact Tail Length: 0.138" (3.50mm) Introduction Date: May 29, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 799167-OSTVO061151
Series: OSTVO
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 6
Positions Per Level: 3
Number of Levels: 2
Pitch: 0.138" (3.50mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Mounting Style: Through Hole
Current - UL: 10A
Voltage - UL: 300V
Color: Green
Operating Temperature Range: -30°C ~ 105°C
Contact Mating Finish: Tin
Contact Material: Brass
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Family Name: OSTVO
Categories: Connectors, Interconnects
Insulation Height: 0.894" (22.71mm)
Contact Tail Length: 0.138" (3.50mm)
Introduction Date: May 29, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 799167-OSTVO061151
Product Name Terminal Blocks - Headers, Plugs and Sockets - OSTVO061151
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products