On-Shore Technology, Inc. Terminal Blocks - OSTV8225150 OSTV8225150

Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 112825-OSTV8225150 Packaging: Bulk Type: Plug, Male Pins Number of Positions: 22 Positions Per Level: 22 Number of Levels: 1 Pitch: 5.08mm Plug Wire Entry: 180° Termination Style: Screw Voltage - UL: 300V Wire Gauge or Range - AWG: 12-24 AWG Color: Green Contact Mating Finish: Tin Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Screw Size: M3 Categories: Connectors, Interconnects Status: Active Insulation Height: 0.591" (15.00mm) Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 20A Wire Strip Length: 7-8mm Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 112825-OSTV8225150 Packaging: Bulk Type: Plug, Male Pins Number of Positions: 22 Positions Per Level: 22 Number of Levels: 1 Pitch: 5.08mm Plug Wire Entry: 180° Termination Style: Screw Voltage - UL: 300V Wire Gauge or Range - AWG: 12-24 AWG Color: Green Contact Mating Finish: Tin Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Screw Size: M3 Categories: Connectors, Interconnects Status: Active Insulation Height: 0.591" (15.00mm) Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 20A Wire Strip Length: 7-8mm Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - OSTV8225150 - 112825-OSTV8225150 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - OSTV8225150
112825-OSTV8225150
Terminal Blocks - OSTV8225150 112825-OSTV8225150
Manufacturer: On Shore Technology Inc. Win Source Part Number: 112825-OSTV8225150 Packaging: Bulk Type: Plug, Male Pins Number of Positions: 22 Positions Per Level: 22 Number of Levels: 1 Pitch: 5.08mm Plug Wire Entry: 180° Termination Style: Screw Voltage - UL: 300V Wire Gauge or Range - AWG: 12-24 AWG Color: Green Contact Mating Finish: Tin Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Screw Size: M3 Categories: Connectors, Interconnects Status: Active Insulation Height: 0.591" (15.00mm) Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 20A Wire Strip Length: 7-8mm Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 112825-OSTV8225150
Packaging: Bulk
Type: Plug, Male Pins
Number of Positions: 22
Positions Per Level: 22
Number of Levels: 1
Pitch: 5.08mm
Plug Wire Entry: 180°
Termination Style: Screw
Voltage - UL: 300V
Wire Gauge or Range - AWG: 12-24 AWG
Color: Green
Contact Mating Finish: Tin
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Screw Size: M3
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.591" (15.00mm)
Temperature Range - Operating: -40°C to 115°C
Nominal current IN - UL: 20A
Wire Strip Length: 7-8mm
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 112825-OSTV8225150
Product Name Terminal Blocks - OSTV8225150
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1205-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details