On-Shore Technology, Inc. Terminal Blocks - OSTV8205150 OSTV8205150

Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1116893-OSTV8205150 Packaging: Bulk Type: Plug, Male Pins Number of Positions: 20 Positions Per Level: 20 Number of Levels: 1 Pitch: 5.08mm Plug Wire Entry: 180° Termination Style: Screw Voltage - UL: 300V Wire Gauge or Range - AWG: 12-24 AWG Color: Green Contact Mating Finish: Tin Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Screw Size: M3 Categories: Connectors, Interconnects Status: Active Insulation Height: 0.591" (15.00mm) Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 20A Wire Strip Length: 7-8mm Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1116893-OSTV8205150 Packaging: Bulk Type: Plug, Male Pins Number of Positions: 20 Positions Per Level: 20 Number of Levels: 1 Pitch: 5.08mm Plug Wire Entry: 180° Termination Style: Screw Voltage - UL: 300V Wire Gauge or Range - AWG: 12-24 AWG Color: Green Contact Mating Finish: Tin Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Screw Size: M3 Categories: Connectors, Interconnects Status: Active Insulation Height: 0.591" (15.00mm) Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 20A Wire Strip Length: 7-8mm Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - OSTV8205150 - 1116893-OSTV8205150 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - OSTV8205150
1116893-OSTV8205150
Terminal Blocks - OSTV8205150 1116893-OSTV8205150
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1116893-OSTV8205150 Packaging: Bulk Type: Plug, Male Pins Number of Positions: 20 Positions Per Level: 20 Number of Levels: 1 Pitch: 5.08mm Plug Wire Entry: 180° Termination Style: Screw Voltage - UL: 300V Wire Gauge or Range - AWG: 12-24 AWG Color: Green Contact Mating Finish: Tin Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Screw Size: M3 Categories: Connectors, Interconnects Status: Active Insulation Height: 0.591" (15.00mm) Temperature Range - Operating: -40°C to 115°C Nominal current IN - UL: 20A Wire Strip Length: 7-8mm Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1116893-OSTV8205150
Packaging: Bulk
Type: Plug, Male Pins
Number of Positions: 20
Positions Per Level: 20
Number of Levels: 1
Pitch: 5.08mm
Plug Wire Entry: 180°
Termination Style: Screw
Voltage - UL: 300V
Wire Gauge or Range - AWG: 12-24 AWG
Color: Green
Contact Mating Finish: Tin
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Screw Size: M3
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.591" (15.00mm)
Temperature Range - Operating: -40°C to 115°C
Nominal current IN - UL: 20A
Wire Strip Length: 7-8mm
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1116893-OSTV8205150
Product Name Terminal Blocks - OSTV8205150
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Mini Alligator Clip to Female 6-32 Thread, Adapter - 8040 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details