On-Shore Technology, Inc. Terminal Blocks - Headers, Plugs and Sockets - OSTV7021150 OSTV7021150

Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 798996-OSTV7021150 Series: OSTV7 Packaging: Bulk Type: Header, Female Sockets Number of Positions: 2 Positions Per Level: 2 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: Vertical Voltage - UL: 300V Operating Temperature Range: -30°C ~ 105°C Housing Material: Thermoplastic Mounting: Solder Family Name: OSTV7 Categories: Connectors, Interconnects Insulation Height: 0.134" (3.40mm) Contact Tail Length: 0.134" (3.40mm) Introduction Date: May 22, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 798996-OSTV7021150 Series: OSTV7 Packaging: Bulk Type: Header, Female Sockets Number of Positions: 2 Positions Per Level: 2 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: Vertical Voltage - UL: 300V Operating Temperature Range: -30°C ~ 105°C Housing Material: Thermoplastic Mounting: Solder Family Name: OSTV7 Categories: Connectors, Interconnects Insulation Height: 0.134" (3.40mm) Contact Tail Length: 0.134" (3.40mm) Introduction Date: May 22, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - OSTV7021150 - 798996-OSTV7021150 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - OSTV7021150
798996-OSTV7021150
Terminal Blocks - Headers, Plugs and Sockets - OSTV7021150 798996-OSTV7021150
Manufacturer: On Shore Technology Inc. Win Source Part Number: 798996-OSTV7021150 Series: OSTV7 Packaging: Bulk Type: Header, Female Sockets Number of Positions: 2 Positions Per Level: 2 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: Vertical Voltage - UL: 300V Operating Temperature Range: -30°C ~ 105°C Housing Material: Thermoplastic Mounting: Solder Family Name: OSTV7 Categories: Connectors, Interconnects Insulation Height: 0.134" (3.40mm) Contact Tail Length: 0.134" (3.40mm) Introduction Date: May 22, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 798996-OSTV7021150
Series: OSTV7
Packaging: Bulk
Type: Header, Female Sockets
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 2
Pitch: 0.138" (3.50mm)
Header Orientation: Vertical
Voltage - UL: 300V
Operating Temperature Range: -30°C ~ 105°C
Housing Material: Thermoplastic
Mounting: Solder
Family Name: OSTV7
Categories: Connectors, Interconnects
Insulation Height: 0.134" (3.40mm)
Contact Tail Length: 0.134" (3.40mm)
Introduction Date: May 22, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 798996-OSTV7021150
Product Name Terminal Blocks - Headers, Plugs and Sockets - OSTV7021150
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers