On-Shore Technology, Inc. Connectors, Interconnects - Terminal Blocks - Wire to Board OSTTZ020101

Description
Win Source Part Number: 1349832-OSTTZ020101 Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Series: OSTTZ Positions Per Level: 2 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Black Features: Board Guide, Cover Package: Tube Wire Gauge: 14-30 AWG Housing Material: Thermoplastic Voltage: 300 V Standard Package: 47 Current: 6 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass Clamp Material - Plating: Brass Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.4 Nm (3.5 Lb-In) Screw Thread: M3 Mounting Type: Surface Mount Temperature Range - Operating: -45°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: On Shore Technology Inc. Base Product Number: OSTTZ02
Request a Quote Datasheet
Description
Win Source Part Number: 1349832-OSTTZ020101 Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Series: OSTTZ Positions Per Level: 2 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Black Features: Board Guide, Cover Package: Tube Wire Gauge: 14-30 AWG Housing Material: Thermoplastic Voltage: 300 V Standard Package: 47 Current: 6 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass Clamp Material - Plating: Brass Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.4 Nm (3.5 Lb-In) Screw Thread: M3 Mounting Type: Surface Mount Temperature Range - Operating: -45°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: On Shore Technology Inc. Base Product Number: OSTTZ02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1349832-OSTTZ020101 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1349832-OSTTZ020101
Connectors, Interconnects - Terminal Blocks - Wire to Board 1349832-OSTTZ020101
Win Source Part Number: 1349832-OSTTZ020101 Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Series: OSTTZ Positions Per Level: 2 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Black Features: Board Guide, Cover Package: Tube Wire Gauge: 14-30 AWG Housing Material: Thermoplastic Voltage: 300 V Standard Package: 47 Current: 6 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass Clamp Material - Plating: Brass Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.4 Nm (3.5 Lb-In) Screw Thread: M3 Mounting Type: Surface Mount Temperature Range - Operating: -45°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: On Shore Technology Inc. Base Product Number: OSTTZ02

Win Source Part Number: 1349832-OSTTZ020101
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Series: OSTTZ
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Black
Features: Board Guide, Cover
Package: Tube
Wire Gauge: 14-30 AWG
Housing Material: Thermoplastic
Voltage: 300 V
Standard Package: 47
Current: 6 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Brass
Clamp Material - Plating: Brass
Screw Material - Plating: Steel - Zinc Plated
Torque - Screw: 0.4 Nm (3.5 Lb-In)
Screw Thread: M3
Mounting Type: Surface Mount
Temperature Range - Operating: -45°C ~ 130°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: On Shore Technology Inc.
Base Product Number: OSTTZ02

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1349832-OSTTZ020101
Product Name Connectors, Interconnects - Terminal Blocks - Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1231-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details