Manufacturer: On Shore Technology Inc.
Win Source Part Number: 798406-OSTTS17015A
Series: OSTTS
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 17
Positions Per Level: 17
Number of Levels: 1
Pitch: 0.300" (7.62mm)
Termination Style: Screw
Voltage - UL: 300V
Wire Gauge or Range - AWG: 12-24 AWG
Operating Temperature Range: -30°C ~ 105°C
Contact Material: Brass
Housing Material: Brass
Material Flammability Rating: UL94 V-0
Mounting: Screw
Torque - Screw: 0.4 Nm (3.5 Lb-In)
Categories: Connectors, Interconnects
Wire Strip Length: 6-7mm
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 798406-OSTTS17015A |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets - OSTTS17015A |
| Gender | Male / Plug |