On-Shore Technology, Inc. Headers, Plugs and Sockets OSTTJ105153

Description
"10 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"10 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - ED2904-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
ED2904-ND
Headers, Plugs and Sockets ED2904-ND
"10 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) Free Hanging (In-Line)"

"10 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Blocks - OSTTJ105153 - 1032145-OSTTJ105153 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - OSTTJ105153
1032145-OSTTJ105153
Terminal Blocks - OSTTJ105153 1032145-OSTTJ105153
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1032145-OSTTJ105153 Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 10 Positions Per Level: 10 Number of Levels: 10 Pitch: 5.08mm Termination Style: Screw Voltage - UL: 300V Wire Gauge or Range - AWG: 12-24 AWG Wire Gauge or Range - mm2: 0.34-2.5mm2 Color: Green Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Voltage Rating: 300V Current Rating: 20A Housing Material: Brass Material Flammability Rating: UL94 V-0 Mounting: Screw Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -30°C to 105°C Nominal current IN - UL: 20A Wire Strip Length: 7-8mm Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 1

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1032145-OSTTJ105153
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 10
Positions Per Level: 10
Number of Levels: 10
Pitch: 5.08mm
Termination Style: Screw
Voltage - UL: 300V
Wire Gauge or Range - AWG: 12-24 AWG
Wire Gauge or Range - mm2: 0.34-2.5mm2
Color: Green
Contact Mating Finish: Tin
Features: Retention Latches (Non-Wire Side)
Voltage Rating: 300V
Current Rating: 20A
Housing Material: Brass
Material Flammability Rating: UL94 V-0
Mounting: Screw
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -30°C to 105°C
Nominal current IN - UL: 20A
Wire Strip Length: 7-8mm
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number ED2904-ND 1032145-OSTTJ105153
Product Name Headers, Plugs and Sockets Terminal Blocks - OSTTJ105153
Mounting Free Hanging (In-Line) Screw
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Coaxial Adapters - CC-A-2435-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details