On-Shore Technology, Inc. Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets OSTTJ0411530

Description
Win Source Part Number: 1232460-OSTTJ0411530 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: OSTTJ Type: Plug, Female Sockets Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.138" (3.50mm) Termination Style: Screw Voltage - UL: 300 V Wire Gauge or Range - AWG: 16-26 AWG Package: Bulk Contact Material: Brass Housing Material: Brass Standard Package: 1 Torque - Screw: 0.28 Nm (2.5 Lb-In) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -30°C ~ 105°C Wire Strip Length: 6-7mm ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: On Shore Technology Inc. Other Names: OSTTJ0411530-ND,ED10 556 Base Product Number: OSTTJ04
Request a Quote Datasheet
Description
Win Source Part Number: 1232460-OSTTJ0411530 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: OSTTJ Type: Plug, Female Sockets Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.138" (3.50mm) Termination Style: Screw Voltage - UL: 300 V Wire Gauge or Range - AWG: 16-26 AWG Package: Bulk Contact Material: Brass Housing Material: Brass Standard Package: 1 Torque - Screw: 0.28 Nm (2.5 Lb-In) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -30°C ~ 105°C Wire Strip Length: 6-7mm ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: On Shore Technology Inc. Other Names: OSTTJ0411530-ND,ED10 556 Base Product Number: OSTTJ04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1232460-OSTTJ0411530 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1232460-OSTTJ0411530
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1232460-OSTTJ0411530
Win Source Part Number: 1232460-OSTTJ0411530 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: OSTTJ Type: Plug, Female Sockets Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.138" (3.50mm) Termination Style: Screw Voltage - UL: 300 V Wire Gauge or Range - AWG: 16-26 AWG Package: Bulk Contact Material: Brass Housing Material: Brass Standard Package: 1 Torque - Screw: 0.28 Nm (2.5 Lb-In) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -30°C ~ 105°C Wire Strip Length: 6-7mm ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: On Shore Technology Inc. Other Names: OSTTJ0411530-ND,ED10 556 Base Product Number: OSTTJ04

Win Source Part Number: 1232460-OSTTJ0411530
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: OSTTJ
Type: Plug, Female Sockets
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Termination Style: Screw
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 16-26 AWG
Package: Bulk
Contact Material: Brass
Housing Material: Brass
Standard Package: 1
Torque - Screw: 0.28 Nm (2.5 Lb-In)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -30°C ~ 105°C
Wire Strip Length: 6-7mm
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: On Shore Technology Inc.
Other Names: OSTTJ0411530-ND,ED10556
Base Product Number: OSTTJ04

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1232460-OSTTJ0411530
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

776 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
Headers & Wire Housings - B5740-234-F-C-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details