"2 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) Free Hanging (In-Line)"
TERM BLOCK PLUG 2POS STR 5.08MM Product overview: OSTTJ025152 from On-Shore Technology, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-OSTTJ025152 can be used for catalog matching and distributor lookup.
Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1032149-OSTTJ025152
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 2
Pitch: 5.08mm
Termination Style: Screw
Voltage - UL: 300V
Wire Gauge or Range - AWG: 12-24 AWG
Wire Gauge or Range - mm2: 0.34-2.5mm2
Color: Green
Housing Material: Brass
Material Flammability Rating: UL94 V-0
Mounting: Screw
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -30°C to 105°C
Wire Strip Length: 7-8mm
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ED2916-ND | 370-OSTTJ025152 | 1032149-OSTTJ025152 |
| Product Name | Headers, Plugs and Sockets | Electronic Connector | Terminal Blocks - OSTTJ025152 |
| Mounting | Free Hanging (In-Line) | Screw |