Manufacturer: On Shore Technology Inc.
Win Source Part Number: 795815-OSTTH100160
Series: OSTTH
Packaging: Bulk
Type: Plug for Unshrouded Header
Number of Positions: 10
Positions Per Level: 10
Number of Levels: 10
Pitch: 0.197" (5.00mm)
Termination Style: Screw
Voltage - UL: 300V
Wire Gauge or Range - AWG: 14-22 AWG
Wire Gauge or Range - mm2: 0.34-1.5mm2
Color: Blue
Operating Temperature Range: -40°C ~ 115°C
Contact Mating Finish: Nickel
Features: Interlocking (Side)
Contact Material: Brass
Housing Material: Brass
Material Flammability Rating: UL94 V-0
Mounting: Screw
Torque - Screw: 0.4 Nm (3.5 Lb-In)
Family Name: OSTTH
Categories: Connectors, Interconnects
Wire Strip Length: 5-6mm
Alternative Parts (Cross-Reference): EBJ-10-CC; EBJ-10-C; EBJ-10-DC; EBJ-10-D-FL;
Introduction Date: March 19, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
"10 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) Free Hanging (In-Line)"
TERM BLOCK PLUG 10POS 90DEG 5MM Product overview: OSTTH100160 from On-Shore Technology, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-OSTTH100160 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 795815-OSTTH100160 | ED2662-ND | 370-OSTTH100160 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets - OSTTH100160 | Headers, Plugs and Sockets | Electronic Connector |
| Gender | Male / Plug |