On-Shore Technology, Inc. Terminal Blocks - Wire to Board OSTTE030161

Description
TERM BLK 3POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - ED2636-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
ED2636-ND
Terminal Blocks - Wire to Board ED2636-ND
TERM BLK 3POS SIDE ENT 3.5MM PCB

TERM BLK 3POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
TERM BLOCK 3.5MM VERT 3POS PCB - 602-OSTTE030161 - Utmel Electronic Limited
Hong Kong, China
TERM BLOCK 3.5MM VERT 3POS PCB
602-OSTTE030161
TERM BLOCK 3.5MM VERT 3POS PCB 602-OSTTE030161
TERM BLOCK 3.5MM VERT 3POS PCB

TERM BLOCK 3.5MM VERT 3POS PCB

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Terminal Blocks Terminal Blocks
Product Number ED2636-ND 602-OSTTE030161
Product Name Terminal Blocks - Wire to Board TERM BLOCK 3.5MM VERT 3POS PCB
Mounting Options PCB Through Hole
Features Interlocking (Side)
Operating Temperature -30 to 105 C (-22 to 221 F) -30 C (-22 F)
# of Contacts 3
Contacts Pitch 3.51 mm (0.14 inches) 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks - 1731210 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Triple-deck terminal block - Through terminal block - 2002-3231 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers