On-Shore Technology, Inc. Terminal Blocks - OSTTA240161B OSTTA240161B

Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1105218-OSTTA240161B Packaging: Bulk Positions Per Level: 24 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Blue Features: Interlocking (Side) Wire Gauge: 14-22 AWG Housing Material: Thermoplastic Voltage: 250V Mounting: Through Hole Current: 16A Mating Orientation: Horizontal with Board Wire Termination: Screw - Leaf Spring, Wire Guard Clamp Material - Plating: Steel, Stainless Screw Material - Plating: Steel - Zinc Plated Screw Thread: M3 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -30°C to 105°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1105218-OSTTA240161B Packaging: Bulk Positions Per Level: 24 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Blue Features: Interlocking (Side) Wire Gauge: 14-22 AWG Housing Material: Thermoplastic Voltage: 250V Mounting: Through Hole Current: 16A Mating Orientation: Horizontal with Board Wire Termination: Screw - Leaf Spring, Wire Guard Clamp Material - Plating: Steel, Stainless Screw Material - Plating: Steel - Zinc Plated Screw Thread: M3 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -30°C to 105°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - OSTTA240161B - 1105218-OSTTA240161B - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - OSTTA240161B
1105218-OSTTA240161B
Terminal Blocks - OSTTA240161B 1105218-OSTTA240161B
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1105218-OSTTA240161B Packaging: Bulk Positions Per Level: 24 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Blue Features: Interlocking (Side) Wire Gauge: 14-22 AWG Housing Material: Thermoplastic Voltage: 250V Mounting: Through Hole Current: 16A Mating Orientation: Horizontal with Board Wire Termination: Screw - Leaf Spring, Wire Guard Clamp Material - Plating: Steel, Stainless Screw Material - Plating: Steel - Zinc Plated Screw Thread: M3 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -30°C to 105°C Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1105218-OSTTA240161B
Packaging: Bulk
Positions Per Level: 24
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Blue
Features: Interlocking (Side)
Wire Gauge: 14-22 AWG
Housing Material: Thermoplastic
Voltage: 250V
Mounting: Through Hole
Current: 16A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Leaf Spring, Wire Guard
Clamp Material - Plating: Steel, Stainless
Screw Material - Plating: Steel - Zinc Plated
Screw Thread: M3
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -30°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1105218-OSTTA240161B
Product Name Terminal Blocks - OSTTA240161B
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-10002PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers