TERM BLK 19POS 45DEG 6.35MM PCB Product overview: OSTT7190151 from On-Shore Technology, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-OSTT7190151 can be used for catalog matching and distributor lookup.
Manufacturer: On Shore Technology Inc.
Win Source Part Number: 123612-OSTT7190151
Packaging: Bulk
Positions Per Level: 19
Number of Levels: 1
Pitch: 0.250" (6.35mm)
Color: Green
Features: Interlocking (Side)
Wire Gauge: 10-24 AWG
Housing Material: Thermoplastic
Voltage: 300V
Mounting: Through Hole
Current: 30A
Mating Orientation: 45° (135°) Angle with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Brass
Clamp Material - Plating: Brass
Screw Material - Plating: Steel - Zinc Plated
Screw Thread: M3
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -30°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 371-OSTT7190151 | 123612-OSTT7190151 |
| Product Name | Electronic Connector | Terminal Blocks - OSTT7190151 |
| Mounting | Through Hole |