On-Shore Technology, Inc. Terminal Blocks - OSTT2190150 OSTT2190150

Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1114847-OSTT2190150 Packaging: Bulk Positions Per Level: 19 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Green Features: Interlocking (Side) Wire Gauge: 12-24 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 10A Mating Orientation: Angled Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass Clamp Material - Plating: Brass Screw Material - Plating: Steel - Zinc Plated Screw Thread: M2.5 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -30°C to 105°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1114847-OSTT2190150 Packaging: Bulk Positions Per Level: 19 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Green Features: Interlocking (Side) Wire Gauge: 12-24 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 10A Mating Orientation: Angled Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass Clamp Material - Plating: Brass Screw Material - Plating: Steel - Zinc Plated Screw Thread: M2.5 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -30°C to 105°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - OSTT2190150 - 1114847-OSTT2190150 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - OSTT2190150
1114847-OSTT2190150
Terminal Blocks - OSTT2190150 1114847-OSTT2190150
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1114847-OSTT2190150 Packaging: Bulk Positions Per Level: 19 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Green Features: Interlocking (Side) Wire Gauge: 12-24 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 10A Mating Orientation: Angled Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass Clamp Material - Plating: Brass Screw Material - Plating: Steel - Zinc Plated Screw Thread: M2.5 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -30°C to 105°C Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1114847-OSTT2190150
Packaging: Bulk
Positions Per Level: 19
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Green
Features: Interlocking (Side)
Wire Gauge: 12-24 AWG
Housing Material: Thermoplastic
Voltage: 300V
Mounting: Through Hole
Current: 10A
Mating Orientation: Angled
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Brass
Clamp Material - Plating: Brass
Screw Material - Plating: Steel - Zinc Plated
Screw Thread: M2.5
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -30°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1114847-OSTT2190150
Product Name Terminal Blocks - OSTT2190150
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55000-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Plug connector - NPQH-D-Q12-Q8-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details