TERM BLOCK HDR 14POS 90DEG 5MM
TERM BLOCK HDR 14POS R/A 5MM
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | ED2789-ND | 602-OSTOQ147151 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | TERM BLOCK HDR 14POS R/A 5MM |
| Termination Options | Solder | |
| Operating Temperature | -40 to 115 C (-40 to 239 F) | -30 C (-22 F) |
| Terminal Block Type | Single Feed Through | Header, Male Pins, Shrouded (4 Side) |
| # of Contacts | 14 |