On-Shore Technology, Inc. Terminal Blocks - Headers, Plugs and Sockets - OSTOP200000 OSTOP200000

Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 790942-OSTOP200000 Series: OSTOP Packaging: Bulk Type: Header, Male Pins, Unshrouded Number of Positions: 20 Positions Per Level: 20 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: Vertical Voltage - UL: 300V Contact Mating Finish: Tin Housing Material: Brass Mounting: Solder Family Name: OSTOP Categories: Connectors, Interconnects Insulation Height: 0.138" (3.50mm) Contact Tail Length: 0.138" (3.50mm) Alternative Parts (Cross-Reference): 971-SLR/20-S30; EDH130-20PTHT/12.6; 971-SLR/20-G30; 2-282832-1; Introduction Date: July 23, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 790942-OSTOP200000 Series: OSTOP Packaging: Bulk Type: Header, Male Pins, Unshrouded Number of Positions: 20 Positions Per Level: 20 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: Vertical Voltage - UL: 300V Contact Mating Finish: Tin Housing Material: Brass Mounting: Solder Family Name: OSTOP Categories: Connectors, Interconnects Insulation Height: 0.138" (3.50mm) Contact Tail Length: 0.138" (3.50mm) Alternative Parts (Cross-Reference): 971-SLR/20-S30; EDH130-20PTHT/12.6; 971-SLR/20-G30; 2-282832-1; Introduction Date: July 23, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - OSTOP200000 - 790942-OSTOP200000 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - OSTOP200000
790942-OSTOP200000
Terminal Blocks - Headers, Plugs and Sockets - OSTOP200000 790942-OSTOP200000
Manufacturer: On Shore Technology Inc. Win Source Part Number: 790942-OSTOP200000 Series: OSTOP Packaging: Bulk Type: Header, Male Pins, Unshrouded Number of Positions: 20 Positions Per Level: 20 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: Vertical Voltage - UL: 300V Contact Mating Finish: Tin Housing Material: Brass Mounting: Solder Family Name: OSTOP Categories: Connectors, Interconnects Insulation Height: 0.138" (3.50mm) Contact Tail Length: 0.138" (3.50mm) Alternative Parts (Cross-Reference): 971-SLR/20-S30; EDH130-20PTHT/12.6; 971-SLR/20-G30; 2-282832-1; Introduction Date: July 23, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 790942-OSTOP200000
Series: OSTOP
Packaging: Bulk
Type: Header, Male Pins, Unshrouded
Number of Positions: 20
Positions Per Level: 20
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Header Orientation: Vertical
Voltage - UL: 300V
Contact Mating Finish: Tin
Housing Material: Brass
Mounting: Solder
Family Name: OSTOP
Categories: Connectors, Interconnects
Insulation Height: 0.138" (3.50mm)
Contact Tail Length: 0.138" (3.50mm)
Alternative Parts (Cross-Reference): 971-SLR/20-S30; EDH130-20PTHT/12.6; 971-SLR/20-G30; 2-282832-1;
Introduction Date: July 23, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 790942-OSTOP200000
Product Name Terminal Blocks - Headers, Plugs and Sockets - OSTOP200000
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers