On-Shore Technology, Inc. Terminal Blocks - Headers, Plugs and Sockets - OSTOP162200 OSTOP162200

Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 790940-OSTOP162200 Series: OSTOP Packaging: Bulk Type: Header, Male Pins, Unshrouded Number of Positions: 16 Positions Per Level: 16 Number of Levels: 16 Pitch: 0.138" (3.50mm) Header Orientation: Vertical Voltage - UL: 300V Contact Mating Finish: Tin Housing Material: Brass Mounting: Solder Family Name: OSTOP Categories: Connectors, Interconnects Insulation Height: 0.138" (3.50mm) Contact Tail Length: 0.138" (3.50mm) Alternative Parts (Cross-Reference): 1945232; Introduction Date: April 18, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 790940-OSTOP162200 Series: OSTOP Packaging: Bulk Type: Header, Male Pins, Unshrouded Number of Positions: 16 Positions Per Level: 16 Number of Levels: 16 Pitch: 0.138" (3.50mm) Header Orientation: Vertical Voltage - UL: 300V Contact Mating Finish: Tin Housing Material: Brass Mounting: Solder Family Name: OSTOP Categories: Connectors, Interconnects Insulation Height: 0.138" (3.50mm) Contact Tail Length: 0.138" (3.50mm) Alternative Parts (Cross-Reference): 1945232; Introduction Date: April 18, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - OSTOP162200 - 790940-OSTOP162200 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - OSTOP162200
790940-OSTOP162200
Terminal Blocks - Headers, Plugs and Sockets - OSTOP162200 790940-OSTOP162200
Manufacturer: On Shore Technology Inc. Win Source Part Number: 790940-OSTOP162200 Series: OSTOP Packaging: Bulk Type: Header, Male Pins, Unshrouded Number of Positions: 16 Positions Per Level: 16 Number of Levels: 16 Pitch: 0.138" (3.50mm) Header Orientation: Vertical Voltage - UL: 300V Contact Mating Finish: Tin Housing Material: Brass Mounting: Solder Family Name: OSTOP Categories: Connectors, Interconnects Insulation Height: 0.138" (3.50mm) Contact Tail Length: 0.138" (3.50mm) Alternative Parts (Cross-Reference): 1945232; Introduction Date: April 18, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 790940-OSTOP162200
Series: OSTOP
Packaging: Bulk
Type: Header, Male Pins, Unshrouded
Number of Positions: 16
Positions Per Level: 16
Number of Levels: 16
Pitch: 0.138" (3.50mm)
Header Orientation: Vertical
Voltage - UL: 300V
Contact Mating Finish: Tin
Housing Material: Brass
Mounting: Solder
Family Name: OSTOP
Categories: Connectors, Interconnects
Insulation Height: 0.138" (3.50mm)
Contact Tail Length: 0.138" (3.50mm)
Alternative Parts (Cross-Reference): 1945232;
Introduction Date: April 18, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 790940-OSTOP162200
Product Name Terminal Blocks - Headers, Plugs and Sockets - OSTOP162200
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details