On-Shore Technology, Inc. Terminal Blocks - OSTHX202301 OSTHX202301

Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 123672-OSTHX202301 Packaging: Bulk Positions Per Level: 20 Number of Levels: 1 Pitch: 3.50mm Color: Black Features: Interlocking (Side) Wire Gauge: 16-26 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 10A Mating Orientation: Horizontal with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Brass Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 123672-OSTHX202301 Packaging: Bulk Positions Per Level: 20 Number of Levels: 1 Pitch: 3.50mm Color: Black Features: Interlocking (Side) Wire Gauge: 16-26 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 10A Mating Orientation: Horizontal with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Brass Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - OSTHX202301 - 123672-OSTHX202301 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - OSTHX202301
123672-OSTHX202301
Terminal Blocks - OSTHX202301 123672-OSTHX202301
Manufacturer: On Shore Technology Inc. Win Source Part Number: 123672-OSTHX202301 Packaging: Bulk Positions Per Level: 20 Number of Levels: 1 Pitch: 3.50mm Color: Black Features: Interlocking (Side) Wire Gauge: 16-26 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 10A Mating Orientation: Horizontal with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Brass Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 123672-OSTHX202301
Packaging: Bulk
Positions Per Level: 20
Number of Levels: 1
Pitch: 3.50mm
Color: Black
Features: Interlocking (Side)
Wire Gauge: 16-26 AWG
Housing Material: Thermoplastic
Voltage: 300V
Mounting: Through Hole
Current: 10A
Mating Orientation: Horizontal with Board
Wire Termination: Screwless - Push Button Clamp
Contact Material - Plating: Brass
Clamp Material - Plating: Steel, Stainless
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 115°C
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 123672-OSTHX202301
Product Name Terminal Blocks - OSTHX202301
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details