On-Shore Technology, Inc. Terminal Blocks - OSTHT245080 OSTHT245080

Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 873994-OSTHT245080 Series: OSTHT Operating Temperature Range: -30°C ~ 105°C Features: 24 Position Wire to Board Terminal Block Angled 0.300" (7.62mm) Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 873994-OSTHT245080 Series: OSTHT Operating Temperature Range: -30°C ~ 105°C Features: 24 Position Wire to Board Terminal Block Angled 0.300" (7.62mm) Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - OSTHT245080 - 873994-OSTHT245080 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - OSTHT245080
873994-OSTHT245080
Terminal Blocks - OSTHT245080 873994-OSTHT245080
Manufacturer: On Shore Technology Inc. Win Source Part Number: 873994-OSTHT245080 Series: OSTHT Operating Temperature Range: -30°C ~ 105°C Features: 24 Position Wire to Board Terminal Block Angled 0.300" (7.62mm) Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 873994-OSTHT245080
Series: OSTHT
Operating Temperature Range: -30°C ~ 105°C
Features: 24 Position Wire to Board Terminal Block Angled 0.300" (7.62mm) Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 873994-OSTHT245080
Product Name Terminal Blocks - OSTHT245080
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P229A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details