On-Shore Technology, Inc. Terminal Blocks - OSTHT203080 OSTHT203080

Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1044163-OSTHT203080 Packaging: Bulk Positions Per Level: 20 Number of Levels: 1 Pitch: 5.08mm Color: Gray Features: Interlocking (Side), Lever Actuated Wire Gauge: 14-28 AWG Housing Material: Polyamide (PA), Nylon, Glass Filled Voltage: 300V Mounting: Through Hole Current: 16A Mating Orientation: Angled Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Brass Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -30°C to 105°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1044163-OSTHT203080 Packaging: Bulk Positions Per Level: 20 Number of Levels: 1 Pitch: 5.08mm Color: Gray Features: Interlocking (Side), Lever Actuated Wire Gauge: 14-28 AWG Housing Material: Polyamide (PA), Nylon, Glass Filled Voltage: 300V Mounting: Through Hole Current: 16A Mating Orientation: Angled Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Brass Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -30°C to 105°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - OSTHT203080 - 1044163-OSTHT203080 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - OSTHT203080
1044163-OSTHT203080
Terminal Blocks - OSTHT203080 1044163-OSTHT203080
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1044163-OSTHT203080 Packaging: Bulk Positions Per Level: 20 Number of Levels: 1 Pitch: 5.08mm Color: Gray Features: Interlocking (Side), Lever Actuated Wire Gauge: 14-28 AWG Housing Material: Polyamide (PA), Nylon, Glass Filled Voltage: 300V Mounting: Through Hole Current: 16A Mating Orientation: Angled Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Brass Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -30°C to 105°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Quantity per package: 1

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1044163-OSTHT203080
Packaging: Bulk
Positions Per Level: 20
Number of Levels: 1
Pitch: 5.08mm
Color: Gray
Features: Interlocking (Side), Lever Actuated
Wire Gauge: 14-28 AWG
Housing Material: Polyamide (PA), Nylon, Glass Filled
Voltage: 300V
Mounting: Through Hole
Current: 16A
Mating Orientation: Angled
Wire Termination: Screwless - Leg Spring, Push-In Spring
Contact Material - Plating: Brass
Clamp Material - Plating: Steel, Stainless
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -30°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1044163-OSTHT203080
Product Name Terminal Blocks - OSTHT203080
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Cable Connectors - NCN-MG-Z500W-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details