On-Shore Technology, Inc. Terminal Blocks - OSTHT162080 OSTHT162080

Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1044158-OSTHT162080 Packaging: Bulk Positions Per Level: 16 Number of Levels: 1 Pitch: 0.295" (7.50mm) Color: Gray Features: Interlocking (Side), Lever Actuated Wire Gauge: 14-28 AWG Housing Material: Polyamide (PA), Nylon, Glass Filled Voltage: 300V Mounting: Through Hole Current: 16A Mating Orientation: Angled Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Brass Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -30°C to 105°C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1044158-OSTHT162080 Packaging: Bulk Positions Per Level: 16 Number of Levels: 1 Pitch: 0.295" (7.50mm) Color: Gray Features: Interlocking (Side), Lever Actuated Wire Gauge: 14-28 AWG Housing Material: Polyamide (PA), Nylon, Glass Filled Voltage: 300V Mounting: Through Hole Current: 16A Mating Orientation: Angled Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Brass Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -30°C to 105°C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - OSTHT162080 - 1044158-OSTHT162080 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - OSTHT162080
1044158-OSTHT162080
Terminal Blocks - OSTHT162080 1044158-OSTHT162080
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1044158-OSTHT162080 Packaging: Bulk Positions Per Level: 16 Number of Levels: 1 Pitch: 0.295" (7.50mm) Color: Gray Features: Interlocking (Side), Lever Actuated Wire Gauge: 14-28 AWG Housing Material: Polyamide (PA), Nylon, Glass Filled Voltage: 300V Mounting: Through Hole Current: 16A Mating Orientation: Angled Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Brass Clamp Material - Plating: Steel, Stainless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -30°C to 105°C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1044158-OSTHT162080
Packaging: Bulk
Positions Per Level: 16
Number of Levels: 1
Pitch: 0.295" (7.50mm)
Color: Gray
Features: Interlocking (Side), Lever Actuated
Wire Gauge: 14-28 AWG
Housing Material: Polyamide (PA), Nylon, Glass Filled
Voltage: 300V
Mounting: Through Hole
Current: 16A
Mating Orientation: Angled
Wire Termination: Screwless - Leg Spring, Push-In Spring
Contact Material - Plating: Brass
Clamp Material - Plating: Steel, Stainless
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -30°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1044158-OSTHT162080
Product Name Terminal Blocks - OSTHT162080
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1301-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details
Coaxial Adapters - CC-A-185292-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
WE 310 (PJ51) Plug to Miniature Bantam Socket, Adapter - 9324 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details