On-Shore Technology, Inc. Wire to Board OSTHT050080

Description
"5 Position Wire to Board Terminal Block Angled 0.197"" (5.00mm) Through Hole"
Request a Quote Datasheet
Description
"5 Position Wire to Board Terminal Block Angled 0.197"" (5.00mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - ED2725-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
ED2725-ND
Wire to Board ED2725-ND
"5 Position Wire to Board Terminal Block Angled 0.197"" (5.00mm) Through Hole"

"5 Position Wire to Board Terminal Block Angled 0.197"" (5.00mm) Through Hole"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
371-OSTHT050080
Electronic Connector 371-OSTHT050080
TERM BLOCK 5POS 5MM PCB Product overview: OSTHT050080 from On-Shore Technology, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-OSTHT050080 can be used for catalog matching and distributor lookup.

TERM BLOCK 5POS 5MM PCB Product overview: OSTHT050080 from On-Shore Technology, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-OSTHT050080 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1332176-OSTHT050080 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1332176-OSTHT050080
Connectors, Interconnects - Terminal Blocks - Wire to Board 1332176-OSTHT050080
Manufacturer: On Shore Technology Inc. Win Source Part Number: 1332176-OSTHT050080 Category: Connectors, Interconnects>Termin al Blocks>Wire to Board Packaging: Bulk Positions Per Level: 5 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Gray Features: Interlocking (Side), Lever Actuated Wire Gauge: 12-28 AWG Housing Material: Thermoplastic Voltage: 300 V Standard Package: 1 Mounting: Through Hole Current: 15 A Mating Orientation: Angled Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Brass Clamp Material - Plating: Steel, Stainless Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: ED2725 Base Product Number: OSTHT05

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1332176-OSTHT050080
Category: Connectors, Interconnects>Terminal Blocks>Wire to Board
Packaging: Bulk
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Gray
Features: Interlocking (Side), Lever Actuated
Wire Gauge: 12-28 AWG
Housing Material: Thermoplastic
Voltage: 300 V
Standard Package: 1
Mounting: Through Hole
Current: 15 A
Mating Orientation: Angled
Wire Termination: Screwless - Leg Spring, Push-In Spring
Contact Material - Plating: Brass
Clamp Material - Plating: Steel, Stainless
Temperature Range - Operating: -30°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: ED2725
Base Product Number: OSTHT05

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ED2725-ND 371-OSTHT050080 1332176-OSTHT050080
Product Name Wire to Board Electronic Connector Connectors, Interconnects - Terminal Blocks - Wire to Board
Termination Screwless - Leg Spring, Push-In Spring
Mounting Through Hole Through Hole
Contact Pitch 5 mm (0.1970 inch)
Unlock Full Specs
to access all available technical data