On-Shore Technology, Inc. Terminal Blocks - Headers, Plugs and Sockets - OSTHN155052 OSTHN155052

Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 790410-OSTHN155052 Series: OSTHN Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 15 Positions Per Level: 15 Number of Levels: 1 Pitch: 0.200" (5.08mm) Termination Style: Screwless - Spring Cage, Tension Clamp Voltage - UL: 300V Wire Gauge or Range - AWG: 12-26 AWG Operating Temperature Range: -30°C ~ 105°C Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Family Name: OSTHN Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 20020012-G153A01LF; 20020012-G152B01LF; 20020012-G152A01LF; 20020012-H152B01LF; Introduction Date: July 19, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: On Shore Technology Inc. Win Source Part Number: 790410-OSTHN155052 Series: OSTHN Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 15 Positions Per Level: 15 Number of Levels: 1 Pitch: 0.200" (5.08mm) Termination Style: Screwless - Spring Cage, Tension Clamp Voltage - UL: 300V Wire Gauge or Range - AWG: 12-26 AWG Operating Temperature Range: -30°C ~ 105°C Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Family Name: OSTHN Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 20020012-G153A01LF; 20020012-G152B01LF; 20020012-G152A01LF; 20020012-H152B01LF; Introduction Date: July 19, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - OSTHN155052 - 790410-OSTHN155052 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Headers, Plugs and Sockets - OSTHN155052
790410-OSTHN155052
Terminal Blocks - Headers, Plugs and Sockets - OSTHN155052 790410-OSTHN155052
Manufacturer: On Shore Technology Inc. Win Source Part Number: 790410-OSTHN155052 Series: OSTHN Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 15 Positions Per Level: 15 Number of Levels: 1 Pitch: 0.200" (5.08mm) Termination Style: Screwless - Spring Cage, Tension Clamp Voltage - UL: 300V Wire Gauge or Range - AWG: 12-26 AWG Operating Temperature Range: -30°C ~ 105°C Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Family Name: OSTHN Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 20020012-G153A01LF; 20020012-G152B01LF; 20020012-G152A01LF; 20020012-H152B01LF; Introduction Date: July 19, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: On Shore Technology Inc.
Win Source Part Number: 790410-OSTHN155052
Series: OSTHN
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 15
Positions Per Level: 15
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Termination Style: Screwless - Spring Cage, Tension Clamp
Voltage - UL: 300V
Wire Gauge or Range - AWG: 12-26 AWG
Operating Temperature Range: -30°C ~ 105°C
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Family Name: OSTHN
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 20020012-G153A01LF; 20020012-G152B01LF; 20020012-G152A01LF; 20020012-H152B01LF;
Introduction Date: July 19, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 790410-OSTHN155052
Product Name Terminal Blocks - Headers, Plugs and Sockets - OSTHN155052
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini Alligator Clip to Mini Banana Socket, Adapter - 8048 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
BNC (F) 4 Hole Panel Mount Connector - ET-BFS-4H - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Panel/Flange
View Details