On-Shore Technology, Inc. Connectors, Interconnects - Terminal Blocks - Wire to Board OSTHM116080

Description
Win Source Part Number: 1136494-OSTHM116080 Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: OSTHM Positions Per Level: 11 Number of Levels: 1 Pitch: 0.400" (10.16mm) Color: Gray Features: Interlocking (Side) Package: Bulk Wire Gauge: 12-28 AWG Housing Material: Thermoplastic Voltage: 250 V Standard Package: 1 Current: 8 A Mating Orientation: Vertical with Board Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Brass Clamp Material - Plating: Steel, Stainless Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: On Shore Technology Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1136494-OSTHM116080 Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: OSTHM Positions Per Level: 11 Number of Levels: 1 Pitch: 0.400" (10.16mm) Color: Gray Features: Interlocking (Side) Package: Bulk Wire Gauge: 12-28 AWG Housing Material: Thermoplastic Voltage: 250 V Standard Package: 1 Current: 8 A Mating Orientation: Vertical with Board Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Brass Clamp Material - Plating: Steel, Stainless Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: On Shore Technology Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1136494-OSTHM116080 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1136494-OSTHM116080
Connectors, Interconnects - Terminal Blocks - Wire to Board 1136494-OSTHM116080
Win Source Part Number: 1136494-OSTHM116080 Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: OSTHM Positions Per Level: 11 Number of Levels: 1 Pitch: 0.400" (10.16mm) Color: Gray Features: Interlocking (Side) Package: Bulk Wire Gauge: 12-28 AWG Housing Material: Thermoplastic Voltage: 250 V Standard Package: 1 Current: 8 A Mating Orientation: Vertical with Board Wire Termination: Screwless - Leg Spring, Push-In Spring Contact Material - Plating: Brass Clamp Material - Plating: Steel, Stainless Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: On Shore Technology Inc. Product Status: Obsolete

Win Source Part Number: 1136494-OSTHM116080
Category: Connectors, Interconnects>Terminal Blocks - Wire to Board
Series: OSTHM
Positions Per Level: 11
Number of Levels: 1
Pitch: 0.400" (10.16mm)
Color: Gray
Features: Interlocking (Side)
Package: Bulk
Wire Gauge: 12-28 AWG
Housing Material: Thermoplastic
Voltage: 250 V
Standard Package: 1
Current: 8 A
Mating Orientation: Vertical with Board
Wire Termination: Screwless - Leg Spring, Push-In Spring
Contact Material - Plating: Brass
Clamp Material - Plating: Steel, Stainless
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: On Shore Technology Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1136494-OSTHM116080
Product Name Connectors, Interconnects - Terminal Blocks - Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110900 (568B) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details