"4 Position Wire to Board Terminal Block Angled 0.200"" (5.08mm) Through Hole"
Manufacturer: On Shore Technology Inc.
Win Source Part Number: 132131-OSTHD040080
Packaging: Bulk
Positions Per Level: 4
Number of Levels: 1
Pitch: 5.08mm
Color: Gray
Features: Lever Actuated
Wire Gauge: 16-22 AWG
Housing Material: Thermoplastic
Voltage: 250V
Mounting: Through Hole
Current: 12A
Mating Orientation: Angled
Wire Termination: Screwless - Leg Spring, Push-In Spring
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Steel, Stainless
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -30°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
TERM BLOCK 4POS 5.08MM PCB Product overview: OSTHD040080 from On-Shore Technology, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-OSTHD040080 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ED2772-ND | 132131-OSTHD040080 | 371-OSTHD040080 |
| Product Name | Wire to Board | Terminal Blocks - OSTHD040080 | Electronic Connector |
| Termination | Screwless - Leg Spring, Push-In Spring |