Manufacturer: On Shore Technology Inc.
Win Source Part Number: 1010866-OSTHA034150
Packaging: Bulk
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.394" (10.00mm)
Color: Green
Features: Lever Actuated
Wire Gauge: 14-24 AWG
Housing Material: Thermoplastic
Voltage: 300V
Mounting: Through Hole
Current: 10A
Mating Orientation: Horizontal with Board
Wire Termination: Screwless - Leg Spring, Push-In Spring
Contact Material - Plating: Brass
Clamp Material - Plating: Steel, Stainless
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -30°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Power Management, Communications & Networking
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1010866-OSTHA034150 |
| Product Name | Terminal Blocks - OSTHA034150 |
| Mounting | Through Hole |